The DP4RSB60E20 is a 20 A DC reversing solid state contactor designed for load voltages of 1-48 VDC with an 18-32 VDC control voltage input. It features soft start/soft stop functionality without brake, dual LED status indicators (green for forward, yellow for reverse), and output terminals sized for 10 AWG wire with a torque range of 15-20 in-lb. The device is cULus recognized, IEC rated, CE compliant, and RoHS compliant. Its typical weight is 10.9 oz (310 g), and it operates within an ambient temperature range of -30 to 80°C. The part uses a Valox 420 SEO Black housing with thermally conductive epoxy encapsulation.
Solid State Relays - Industrial Mount PH DC H Bridge SS/SS48V 20A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4RSB60E20 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |