The DP4R60E40B2 is a 40-ampere DC reversing solid state contactor with a 18-32 VDC control voltage, designed for load voltages up to 48 VDC. It includes a dynamic brake with 0.5-second duration, as indicated by the B2 option suffix. The unit features LED status indicators for forward (green) and reverse (yellow) states, and meets cULus, IEC, CE, and RoHS standards. It uses a screw terminal block with 1/4-20 hex screws, rated for 8 AWG wire, and has an on-state voltage drop of 0.28 VDC at rated current. Its operating ambient temperature range is -30 to 80°C, with a housing made of Valox 420 SEO Black (UL 94 V-0). Typical weight is 12.2 oz (345 g).
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 40A 32VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60E40B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |