The DP4R60D20B5 is a 20-amp DC reversing solid state contactor with dynamic braking (0.5 sec) and a 4.5-15 VDC control voltage. It supports load voltages from 1 to 48 VDC, with a maximum on-state voltage drop of 0.28 VDC and a peak surge current of 80 A. The device features green and yellow LED indicators for forward and reverse status, and complies with cULus, IEC 60947-4-1, CE, and RoHS standards. It is mounted with a 10-32 combo head screw terminal and accommodates up to 10 AWG wire. The housing is made of Valox 420 SEO Black, rated UL 94 V-0, with an operating temperature range of -30 to 80°C. Thermal resistance junction-to-case is 0.40°C/W, and maximum power dissipation at 100°C is 20 W.
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 20A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60D20B5 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |