Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY, PANEL MOUNT, IP00, 480VAC/50A, 90-280VAC IN, ZERO
SOLID STATE RELAY, 50A, 90-280VAC, PANEL; Contact Configuration:SPST-N
80 to 530 V (RMS) @ 47 to 63 Hz Voltage Rating, SPST-NO Contact, Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
SSR RELAY SPST-NO 50A 80-530V
Solid State Relays - Industrial Mount 50A 480VAC AC
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | A4850 | CC1094-ND | A4850 | 37M1664 | 70130423 | A4850 | A4850 |
| Product Name | Series-1 Relay | Solid State Relays | SSR RELAY, PANEL MOUNT, IP00, 480VAC/50A, 90-280VAC IN, ZERO | Solid State Relay, 50A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 50A;Ctrl-V 90-280AC;Vol-Rtg 80-530AC | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||||
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | ||||||
| Input Voltage (Control Signal) Type | AC | ||||||
| Input Voltage (Control Signal) Range | 90 to 280 volts |