The DP4R60D20B2 is a 20-amp DC reversing solid state contactor with dynamic braking (0.2 sec), rated for 1-48 VDC load voltage and controlled by 4.5-15 VDC. It features LED status indicators for forward and reverse operation, and meets cULus, IEC, CE, and RoHS standards. The device has a maximum on-state voltage drop of 0.28 Vdc, a maximum off-state leakage current of 20 µA, and a combined thermal resistance of 0.40 °C/W. It uses 10-32 combo head terminal screws with a torque range of 15-20 in-lbs and accepts up to 10 AWG wire. The housing is made of Valox 420 SEO Black, UL 94 V-0, with an operating temperature range of -30 to 80°C. The part includes dynamic braking functionality as specified by the B2 option suffix.
Solid State Relays - Industrial Mount PM DC H Bridge W/BRK 48V 20A 15VCNT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | DP4R60D20B2 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |