"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Solid State Relays - PCB Mount 60V 1 Form A PhotoVoltaic Rly
MOSFET RELAY, SPST, 60V, 1A; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; Isolation Voltage:4kV RoHS Compliant: Yes
SSR RELAY SPST-NO 1A 0-60V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVG612S-TPBFDKR-ND | PVG612S-TPBF | 18AC0158 | PVG612S-TPBF |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst, 60V, 1A; Contact Form Infineon | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |