Sensata Technologies Reed Relays DAR70510U

Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1510-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1510-ND
Reed Relays 725-1510-ND
RELAY REED SPST-NO 3A 5V

RELAY REED SPST-NO 3A 5V

Buy Now Datasheet
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 - 98Y7532 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
98Y7532
Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 98Y7532
REED RELAY, SPST-NO, 1KV, 3A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 1KV, 3A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-1510-ND 98Y7532
Product Name Reed Relays Reed Relay, Spst-No, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1393771-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Reed Relays - 374-BE12-4A85-M-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
View Details