Sensata Technologies SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS 84137010

Description
SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS
Request a Quote Datasheet
Description
SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS - 84137010 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS
84137010
SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS 84137010
SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS

SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS

Buy Now
Solid State Relays - 646-1008-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
646-1008-ND
Solid State Relays 646-1008-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 02P0437 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
02P0437
Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 02P0437
SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
84137010
Solid State Relays - Industrial Mount 84137010
Solid State Relays - Industrial Mount 4-32 VDC

Solid State Relays - Industrial Mount 4-32 VDC

Buy Now Datasheet
Relays - Solid State Relays - 84137010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
84137010
Relays - Solid State Relays 84137010
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 84137010 646-1008-ND 02P0437 84137010 84137010
Product Name SSR RELAY, PANEL MOUNT, IP20, 280VAC/25A, DC IN, ZERO CROSS Solid State Relays Solid State Relay, 25A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-857-1430-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details