Aratas America LLC Solid State Relays G3VM-61LR

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2715-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2715-ND
Solid State Relays Z2715-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"

Buy Now Datasheet
Solid State Relays - G3VM-61LR - 1176543-G3VM-61LR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61LR
1176543-G3VM-61LR
Solid State Relays - G3VM-61LR 1176543-G3VM-61LR
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176543-G3VM-61LR Packaging: Tube Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 400mA Categories: Relays Supplier Device Package: 4-SSOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SMD (0.165", 4.20mm) On-State Resistance (Maximum): 1.5 Ohms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176543-G3VM-61LR
Packaging: Tube
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 400mA
Categories: Relays
Supplier Device Package: 4-SSOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SMD (0.165", 4.20mm)
On-State Resistance (Maximum): 1.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-61LR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61LR
Relays - Solid State Relays G3VM-61LR
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number Z2715-ND 1176543-G3VM-61LR G3VM-61LR
Product Name Solid State Relays Solid State Relays - G3VM-61LR Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.11 - Modular Solid State Relay 15A - 771190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, ukca, CLUS
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details