Sensata Technologies Reed Relay, Spdt, 24Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 D1-24-CM

Description
REED RELAY, SPDT, 24VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:900ohm; Switching Current Max:3A; Switching Voltage Max:240VDC
Datasheet
Description
REED RELAY, SPDT, 24VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:900ohm; Switching Current Max:3A; Switching Voltage Max:240VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spdt, 24Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 - 03AH4733 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 24Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3
03AH4733
Reed Relay, Spdt, 24Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 03AH4733
REED RELAY, SPDT, 24VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:900ohm; Switching Current Max:3A; Switching Voltage Max:240VDC

REED RELAY, SPDT, 24VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:900ohm; Switching Current Max:3A; Switching Voltage Max:240VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Relays
Product Number 03AH4733
Product Name Reed Relay, Spdt, 24Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR011A08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 24.3 x 7.8 x 7.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details