Sensata Technologies Reed Relays D1-12-CM

Description
RELAY REED C/O 12V
Request a Quote Datasheet
Description
RELAY REED C/O 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-D1-12-CM-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-D1-12-CM-ND
Reed Relays 725-D1-12-CM-ND
RELAY REED C/O 12V

RELAY REED C/O 12V

Buy Now Datasheet
Reed Relay, Spdt, 12Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 - 03AH4731 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 12Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3
03AH4731
Reed Relay, Spdt, 12Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 03AH4731
REED RELAY, SPDT, 12VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:340ohm; Switching Current Max:3A; Switching Voltage Max:240VDC

REED RELAY, SPDT, 12VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:340ohm; Switching Current Max:3A; Switching Voltage Max:240VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-D1-12-CM-ND 03AH4731
Product Name Reed Relays Reed Relay, Spdt, 12Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR131A03 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details