The D1-12-C is a PCB-mount reed relay with changeover contacts, designed for high-reliability applications such as test equipment and high-voltage power supplies. It features tungsten contacts and a 12V DC coil with a resistance of 340 Ω (±10%), a must-operate voltage of 9 V DC, and a must-release voltage of 1.2 V DC. The relay supports a maximum switching power of 100 VA resistive at 33.3 V DC, a switching voltage of up to 240 V DC, and a maximum switching current of 3 A DC. Contact isolation is rated at 3 kV DC or AC peak between coil and contacts, and 0.75 kV DC or AC peak across contacts. It operates reliably from -40 °C to +65 °C and includes no magnetic screen. The relay is UL approved for pollution degree 2 applications.
REED RELAY, SPDT, 12VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:340ohm; Switching Current Max:3A; Switching Voltage Max:240VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 03AH4730 |
| Product Name | Reed Relay, Spdt, 12Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |