Sensata Technologies Reed Relays D1-05-C

Description
RELAY REED C/O 5V
Request a Quote Datasheet
Description
RELAY REED C/O 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-D1-05-C-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-D1-05-C-ND
Reed Relays 725-D1-05-C-ND
RELAY REED C/O 5V

RELAY REED C/O 5V

Buy Now Datasheet
Reed Relay, Spdt, 5Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 - 03AH4728 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spdt, 5Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3
03AH4728
Reed Relay, Spdt, 5Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3 03AH4728
REED RELAY, SPDT, 5VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:50ohm; Switching Current Max:3A; Switching Voltage Max:240VDC RoHS Compliant: Yes

REED RELAY, SPDT, 5VDC, 3A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:D1 Series; Relay Mounting:Through Hole; Coil Resistance:50ohm; Switching Current Max:3A; Switching Voltage Max:240VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-D1-05-C-ND 03AH4728
Product Name Reed Relays Reed Relay, Spdt, 5Vdc, 3A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 149 F (-40 to 65 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
Reed Relays - 374-1236-ND - DigiKey
Standex-Meder Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers