"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Solid State Relays - PCB Mount 1.3V DC-IN 0.16A 20V SMD T/RSOP4
Mos Fet SOP4
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | G3VM21GRTR-ND | G3VM-21GR(TR) | 46Y0627 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Mos Fet Sop4 Omron Electronic Components |
| Mounting | PCBoard | ||
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -13 to 140 F (-25 to 60 C) |