Sensata Technologies Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom CTRD6025

Description
SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom - 41X6045 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom
41X6045
Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom 41X6045
SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 4-32V, DIN RAIL; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Crossing; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, 3Ph, Din, 600V/25A, Zc; Load Current Sensata/crydom - 74R7563 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 3Ph, Din, 600V/25A, Zc; Load Current Sensata/crydom
74R7563
Ssr, 3Ph, Din, 600V/25A, Zc; Load Current Sensata/crydom 74R7563
SSR, 3PH, DIN, 600V/25A, ZC; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC; RoHS Compliant: Yes

SSR, 3PH, DIN, 600V/25A, ZC; Load Current:25A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail, Panel; Contactor Terminals:Screw; Operating Voltage Min:48VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X6045
Product Name Solid State Contactor, 4-32V, Din Rail; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21BB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223200481540 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details