Aratas America LLC Solid State Relays G3VM-101ER

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z3526-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z3526-ND
Solid State Relays Z3526-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - G3VM-101ER - 774871-G3VM-101ER - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-101ER
774871-G3VM-101ER
Solid State Relays - G3VM-101ER 774871-G3VM-101ER
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 774871-G3VM-101ER Series: G3VM Packaging: Tube Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.33VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 2A Voltage - Load: 0 ~ 100 V Family Name: G3VM-101ER Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 200 mOhm Alternative Parts (Cross-Reference): G3VM-101ER (TR); Introduction Date: January 17, 2012 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 774871-G3VM-101ER
Series: G3VM
Packaging: Tube
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.33VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 2A
Voltage - Load: 0 ~ 100 V
Family Name: G3VM-101ER
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 200 mOhm
Alternative Parts (Cross-Reference): G3VM-101ER (TR);
Introduction Date: January 17, 2012
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-101ER
Solid State Relays - PCB Mount G3VM-101ER
Solid State Relays - PCB Mount 100V SPSTNO DIP6 SMT 2000mA 100ohm 1000pF

Solid State Relays - PCB Mount 100V SPSTNO DIP6 SMT 2000mA 100ohm 1000pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-101ER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-101ER
Relays - Solid State Relays G3VM-101ER
SSR RELAY SPST-NO 2A 0-100V

SSR RELAY SPST-NO 2A 0-100V

Supplier's Site
Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components - 19X2311 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components
19X2311
Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components 19X2311
MOSFET RELAY, SPST-NO, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 2A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:2A; MOSFET Relay Package Style:DIP-6; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst-No, 2A, 100V, Smd Rohs Compliant Omron - 82AH7299 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2A, 100V, Smd Rohs Compliant Omron
82AH7299
Mosfet Relay, Spst-No, 2A, 100V, Smd Rohs Compliant Omron 82AH7299
MOSFET RELAY, SPST-NO, 2A, 100V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 2A, 100V, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number Z3526-ND 774871-G3VM-101ER G3VM-101ER G3VM-101ER 19X2311 82AH7299
Product Name Solid State Relays Solid State Relays - G3VM-101ER Solid State Relays - PCB Mount Relays - Solid State Relays Mosfet Relay, Spst-No, 2A, 100V, Smd; Contact Form Omron Electronic Components Mosfet Relay, Spst-No, 2A, 100V, Smd Rohs Compliant Omron
Mounting PCBoard PCBoard; SMD Surface Mount Surface Mount
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 230 F (-40 to 110 C) -4 to 149 F (-20 to 65 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Industrial Mount - SMT8628521 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Solid State Relays - PVT212PBF - 1090799-PVT212PBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers
Solid State Relays - 2946-859-712-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details