BEI Sensors Compact DIN Rail Mountable Power Supply

Description
More power in a compact, easy- to-install package. Available in either a 5 volt or a 24 volt version, this supply can deliver 4 Amps (at 5V) or 1.5 Amps (at 24V) to get you that extra bit of power that you need. With a wide range of acceptable input voltages, anything from 85 to 264 VAC (45 to 65 Hz) or 110 to 350 VDC, it's usable in virtually all industrial applications. Transient surge protection is built-in to reduce faults caused by ESD, power-up transients or phase errors. It also has 100% reserve capacity for startup or overload conditions. The small footprint (only 58mm deep) of this DIN Rail (EN 50 022, 35mm x 7.5mm) mountable power supply makes it easy to fit into small enclosures. It couldn't be simpler to install. With DIN rail mounting, it's a snap to put it right into your existing cabinet.
Description
More power in a compact, easy- to-install package. Available in either a 5 volt or a 24 volt version, this supply can deliver 4 Amps (at 5V) or 1.5 Amps (at 24V) to get you that extra bit of power that you need. With a wide range of acceptable input voltages, anything from 85 to 264 VAC (45 to 65 Hz) or 110 to 350 VDC, it's usable in virtually all industrial applications. Transient surge protection is built-in to reduce faults caused by ESD, power-up transients or phase errors. It also has 100% reserve capacity for startup or overload conditions. The small footprint (only 58mm deep) of this DIN Rail (EN 50 022, 35mm x 7.5mm) mountable power supply makes it easy to fit into small enclosures. It couldn't be simpler to install. With DIN rail mounting, it's a snap to put it right into your existing cabinet.

Suppliers

Company
Product
Description
Supplier Links
Compact DIN Rail Mountable Power Supply -  - BEI Sensors
Thousand Oaks, CA, USA
Compact DIN Rail Mountable Power Supply
Compact DIN Rail Mountable Power Supply
More power in a compact, easy- to-install package. Available in either a 5 volt or a 24 volt version, this supply can deliver 4 Amps (at 5V) or 1.5 Amps (at 24V) to get you that extra bit of power that you need. With a wide range of acceptable input voltages, anything from 85 to 264 VAC (45 to 65 Hz) or 110 to 350 VDC, it's usable in virtually all industrial applications. Transient surge protection is built-in to reduce faults caused by ESD, power-up transients or phase errors. It also has 100% reserve capacity for startup or overload conditions. The small footprint (only 58mm deep) of this DIN Rail (EN 50 022, 35mm x 7.5mm) mountable power supply makes it easy to fit into small enclosures. It couldn't be simpler to install. With DIN rail mounting, it's a snap to put it right into your existing cabinet.

More power in a compact, easy- to-install package. Available in either a 5 volt or a 24 volt version, this supply can deliver 4 Amps (at 5V) or 1.5 Amps (at 24V) to get you that extra bit of power that you need. With a wide range of acceptable input voltages, anything from 85 to 264 VAC (45 to 65 Hz) or 110 to 350 VDC, it's usable in virtually all industrial applications. Transient surge protection is built-in to reduce faults caused by ESD, power-up transients or phase errors. It also has 100% reserve capacity for startup or overload conditions. The small footprint (only 58mm deep) of this DIN Rail (EN 50 022, 35mm x 7.5mm) mountable power supply makes it easy to fit into small enclosures. It couldn't be simpler to install. With DIN rail mounting, it's a snap to put it right into your existing cabinet.

Supplier's Site

Technical Specifications

  BEI Sensors
Product Category Power Supplies
Product Name Compact DIN Rail Mountable Power Supply
Type DC Power Supply; DC-DC Converter
Technology Linear Power Supply
Form Factor DIN Rail
Applications Industrial Applications
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details