Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4953CBAMA1

Description
Win Source Part Number: 979346-TLE4953CBAMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Polarization: North Pole, South Pole Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IFEINFTLE4953CBAMA1, TLE4953C,TLE4953CBAM A1CT,SP000710696,TLE 4953CBAMA1TB,TLE4953 CX,SP000015141,TLE49 53C-ND,TLE4953CXA,21 56-TLE4953CBAMA1 Base Product Number: TLE4953 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 979346-TLE4953CBAMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Polarization: North Pole, South Pole Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IFEINFTLE4953CBAMA1, TLE4953C,TLE4953CBAM A1CT,SP000710696,TLE 4953CBAMA1TB,TLE4953 CX,SP000015141,TLE49 53C-ND,TLE4953CXA,21 56-TLE4953CBAMA1 Base Product Number: TLE4953 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 979346-TLE4953CBAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
979346-TLE4953CBAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 979346-TLE4953CBAMA1
Win Source Part Number: 979346-TLE4953CBAMA1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Polarization: North Pole, South Pole Current - Supply (Max): 16.8mA Voltage - Supply: 4.5V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-2 Supplier Device Package: PG-SSO-2-2 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IFEINFTLE4953CBAMA1, TLE4953C,TLE4953CBAM A1CT,SP000710696,TLE 4953CBAMA1TB,TLE4953 CX,SP000015141,TLE49 53C-ND,TLE4953CXA,21 56-TLE4953CBAMA1 Base Product Number: TLE4953 Product Status: Not For New Designs

Win Source Part Number: 979346-TLE4953CBAMA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,500
Technology: Hall Effect
Output Type: Current Source
Function: Special Purpose
Polarization: North Pole, South Pole
Current - Supply (Max): 16.8mA
Voltage - Supply: 4.5V ~ 20V
Mounting Type: Through Hole
Package / Case: 2-SIP, SSO-2-2
Supplier Device Package: PG-SSO-2-2
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IFEINFTLE4953CBAMA1,TLE4953C,TLE4953CBAMA1CT,SP000710696,TLE4953CBAMA1TB,TLE4953CX,SP000015141,TLE4953C-ND,TLE4953CXA,2156-TLE4953CBAMA1
Base Product Number: TLE4953
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 979346-TLE4953CBAMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-721 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
2 suppliers