USOP Package with Low Output
Capacitance and ON Resistance
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"
MOS-FET RELAY / Omron Electronic Components
SSR, MOSFET, SPST-NO, 100mA, 7.5mA, 40V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:40V; Load Current:100mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Solder RoHS Compliant: Yes
SSR RELAY SPST-NO 100MA 0-40V
Solid State Relays - PCB Mount MOSFET SS Relay 40V USOP4
| Aratas America LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-41PR12(TR05) | Z3667TR-ND | 41X7391 | 47W4198 | G3VM-41PR12(TR05) | G3VM-41PR12(TR05) |
| Product Name | G3VM-41PR□/51PR MOS FET Relays USOP package with Low Output Capacitance and ON Resistance type (Low C × R) | Solid State Relays | Mos-Fet Relay / Omron Electronic Components Omron Electronic Components | Ssr, Mosfet, Spst-No, 100Ma, 7.5Ma, 40V; Contact Form Omron Electronic Components | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Mounting | PCBoard | Surface Mount | Surface Mount | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Input Voltage (Control Signal) Type | DC |