BEI Sensors Linear Sensor with Cable CD115

Description
IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc... Principle of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of technology incremental, absolute, analogical or potentiometric
Description
IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc... Principle of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of technology incremental, absolute, analogical or potentiometric

Suppliers

Company
Product
Description
Supplier Links
Linear Sensor with Cable - CD115 - BEI Sensors
Thousand Oaks, CA, USA
Linear Sensor with Cable
CD115
Linear Sensor with Cable CD115
IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc... Principle of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of technology incremental, absolute, analogical or potentiometric

IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc... Principle of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of technology incremental, absolute, analogical or potentiometric

Supplier's Site
Sensors with cable - CD115 - BEI IDEACOD SAS
Schiltigheim, Strasbourg cedex, France
Sensors with cable
CD115
Sensors with cable CD115
IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc... Principle of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of technology incremental, absolute, analogical or potentiometric..

IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries), etc...
Principle of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of technology incremental, absolute, analogical or potentiometric..

Supplier's Site

Technical Specifications

  BEI Sensors BEI IDEACOD SAS
Product Category Linear Position Sensors Linear Position Sensors
Product Number CD115 CD115
Product Name Linear Sensor with Cable Sensors with cable
Sensor Technology Linear Encoder String Potentiomenter
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details