Sensata Technologies Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom B53TP50CH-10

Description
SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom - 41X5811 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom
41X5811
Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom 41X5811
SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Random Turn On; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X5811
Product Name Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A121840-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GTM401BAC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227201101410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Auxiliary Contacts - 1220781 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details