Sensata Technologies Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom B53TP50C

Description
SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom - 41X5808 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom
41X5808
Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom 41X5808
SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes

SOLID STATE CONTACTOR, 90-140VAC, PANEL; Load Current:50A; Operating Voltage Max:530Vrms; Control Voltage Max:140VAC; Switching Mode:Zero Crossing; Contactor Mounting:Panel; Contactor Terminals:Screw; Operating Voltage Min:48Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 41X5808
Product Name Solid State Contactor, 90-140Vac, Panel; Load Current Sensata/crydom
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 8-1393132-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VDC 24 volts
View Details
Contactors - 3596-GX23FCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0482304812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details