Sensata Technologies Servo Drive/Servo Control B485F-2

Description
POWER MODULE, 1.2KV, 55A, NO. OF PHASES:THREE, REPETITIVE REVERSE VOLT VRRM MAX:480V, FORWARD CURRENT IF(AV):55A, BRIDGE RECTIFIER CASE STYLE:-, FORWARD VOLT VF MAX:1.35V, NO. OF PINS:5PINS, OPERATING TEMPERATURE MAX:125 C , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER MODULE, 1.2KV, 55A, NO. OF PHASES:THREE, REPETITIVE REVERSE VOLT VRRM MAX:480V, FORWARD CURRENT IF(AV):55A, BRIDGE RECTIFIER CASE STYLE:-, FORWARD VOLT VF MAX:1.35V, NO. OF PINS:5PINS, OPERATING TEMPERATURE MAX:125 C , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Drive/Servo Control - 18857559 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
18857559
Servo Drive/Servo Control 18857559
POWER MODULE, 1.2KV, 55A, NO. OF PHASES:THREE, REPETITIVE REVERSE VOLT VRRM MAX:480V, FORWARD CURRENT IF(AV):55A, BRIDGE RECTIFIER CASE STYLE:-, FORWARD VOLT VF MAX:1.35V, NO. OF PINS:5PINS, OPERATING TEMPERATURE MAX:125 C , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER MODULE, 1.2KV, 55A, NO. OF PHASES:THREE, REPETITIVE REVERSE VOLT VRRM MAX:480V, FORWARD CURRENT IF(AV):55A, BRIDGE RECTIFIER CASE STYLE:-, FORWARD VOLT VF MAX:1.35V, NO. OF PINS:5PINS, OPERATING TEMPERATURE MAX:125 C , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Servo Drives
Product Number 18857559
Product Name Servo Drive/Servo Control
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-125200A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 125 amps
View Details
Servo Drive - 2198-E1007-ERS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details