Sensata Technologies Geared Dc Motor, 12 V, 310 Rpm, 0.05 N-M Sensata Airpax 9904-120-52602

Description
Geared DC Motor, 12 V, 310 rpm, 0.05 N-m
Datasheet
Description
Geared DC Motor, 12 V, 310 rpm, 0.05 N-m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, 12 V, 310 Rpm, 0.05 N-M Sensata Airpax - 09WX5841 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 12 V, 310 Rpm, 0.05 N-M Sensata Airpax
09WX5841
Geared Dc Motor, 12 V, 310 Rpm, 0.05 N-M Sensata Airpax 09WX5841
Geared DC Motor, 12 V, 310 rpm, 0.05 N-m

Geared DC Motor, 12 V, 310 rpm, 0.05 N-m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 09WX5841
Product Name Geared Dc Motor, 12 V, 310 Rpm, 0.05 N-M Sensata Airpax
Unlock Full Specs
to access all available technical data

Similar Products

B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4001 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 150:1 6 volts - L16-140-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
Precision Gearmotor with Planetary Gearbox - 25**...26MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Gear Type Planetary
View Details