The highest class load current of
MOS FET Relays realized with
DIP8 package
* Values in parentheses are for connection C.
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"
MOSFET RELAY, SPST-NO, 3A, 100V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:100V; Load Current:3A; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
Solid State Relays - PCB Mount DIP8 100V 3A 9.66x3.65x6.4mm
SSR RELAY SPST-NO 3A 0-100V
| Aratas America LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-101FR(TR05) | Z8243DKR-ND | 50AC4048 | G3VM-101FR(TR05) | G3VM-101FR(TR05) |
| Product Name | G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type | Solid State Relays | Mosfet Relay, Spst-No, 3A, 100V, Smd; Contact Form Omron Electronic Components | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 230 F (-40 to 110 C) | -40 to 230 F (-40 to 110 C) | -40 to 230 F (-40 to 110 C) | ||
| Mounting | PCBoard | Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | |||
| Approvals | RoHS | RoHS | RoHS |