Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120 67L120

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006371-67L120 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006371-67L120 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120 - 006371-67L120 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120
006371-67L120
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120 006371-67L120
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 006371-67L120 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 248°F (120°C) Reset Temperature: 185°F (85°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 006371-67L120
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 248°F (120°C)
Reset Temperature: 185°F (85°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 006371-67L120
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L120
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 223-1585-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 2.6 to 3.6 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
InGaAs image sensors, Line sensors - G17225-512DE - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1244LUA-I2-T - 1010961-A1244LUA-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers