Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L085P 67L085P

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764529-67L085P Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 131°F (55°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764529-67L085P Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 131°F (55°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L085P - 764529-67L085P - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L085P
764529-67L085P
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L085P 764529-67L085P
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764529-67L085P Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 131°F (55°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 764529-67L085P
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 185°F (85°C)
Reset Temperature: 131°F (55°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 764529-67L085P
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67L085P
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers
InGaAs image sensors, Line sensors - G10768-1024DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347384-A1319LLHLT-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers