Sensata Technologies Thermostats - Mechanical 67L080

Description
Thermostat 176°F (80°C) SPST-NC TO-220-2 PC Pins
Request a Quote Datasheet
Description
Thermostat 176°F (80°C) SPST-NC TO-220-2 PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 723-1187-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
723-1187-ND
Thermostats - Mechanical 723-1187-ND
Thermostat 176°F (80°C) SPST-NC TO-220-2 PC Pins

Thermostat 176°F (80°C) SPST-NC TO-220-2 PC Pins

Buy Now Datasheet
Thermostatic Switches - 2532745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2532745
Thermostatic Switches 2532745
NC TO220 thermostat opening at 80°C

NC TO220 thermostat opening at 80°C

Supplier's Site
Switch, Thermal, N/c, 80°C; Switching Temperature Sensata/airpax - 74M7649 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Thermal, N/c, 80°C; Switching Temperature Sensata/airpax
74M7649
Switch, Thermal, N/c, 80°C; Switching Temperature Sensata/airpax 74M7649
SWITCH, THERMAL, N/C, 80°C; Switching Temperature:80°C; Reset Temperature:55°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A @ 120V ac, 1A @ 48V dc; Product Range:6700 RoHS Compliant: Yes

SWITCH, THERMAL, N/C, 80°C; Switching Temperature:80°C; Reset Temperature:55°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A @ 120V ac, 1A @ 48V dc; Product Range:6700 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thermostats
67L080
Thermostats 67L080
Thermostats SUB-MIN THERMOSTAT (TO-220)

Thermostats SUB-MIN THERMOSTAT (TO-220)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats Thermostats Thermostats
Product Number 723-1187-ND 2532745 74M7649 67L080
Product Name Thermostats - Mechanical Thermostatic Switches Switch, Thermal, N/c, 80°C; Switching Temperature Sensata/airpax Thermostats
Set Point Range 176 F (80 C) 104 F (40 C) 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002303 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details