Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130-0303 67F130-0303

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 134623-67F130-0303 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 266°F (130°C) Reset Temperature: 194°F (90°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 134623-67F130-0303 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 266°F (130°C) Reset Temperature: 194°F (90°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130-0303 - 134623-67F130-0303 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130-0303
134623-67F130-0303
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130-0303 134623-67F130-0303
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 134623-67F130-0303 Termination Style: PC Pins Mounting: Through Hole Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 266°F (130°C) Reset Temperature: 194°F (90°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Status: Active Dimension: TO-220-2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 134623-67F130-0303
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 266°F (130°C)
Reset Temperature: 194°F (90°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Status: Active
Dimension: TO-220-2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 134623-67F130-0303
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F130-0303
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1369EUA-10-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U - 869461-DS1722U - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-uMax-EP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details