Sensata Technologies Thermostats - Mechanical 67F110

Description
Thermostat 230°F (110°C) SPST-NO TO-220-2 PC Pins
Request a Quote Datasheet
Description
Thermostat 230°F (110°C) SPST-NO TO-220-2 PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 723-1180-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
723-1180-ND
Thermostats - Mechanical 723-1180-ND
Thermostat 230°F (110°C) SPST-NO TO-220-2 PC Pins

Thermostat 230°F (110°C) SPST-NO TO-220-2 PC Pins

Buy Now Datasheet
Thermostatic Switches - 2750131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750131
Thermostatic Switches 2750131
Thermostat DIP, close on rise,110C

Thermostat DIP, close on rise,110C

Supplier's Site
Thermostatic Switches - 2750130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750130
Thermostatic Switches 2750130
Thermostat DIP, close on rise,110C

Thermostat DIP, close on rise,110C

Supplier's Site
Switch, Thermal, N/o, 110°C; Switching Temperature Sensata/airpax - 74M7647 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Thermal, N/o, 110°C; Switching Temperature Sensata/airpax
74M7647
Switch, Thermal, N/o, 110°C; Switching Temperature Sensata/airpax 74M7647
SWITCH, THERMAL, N/O, 110°C; Switching Temperature:110°C; Reset Temperature:80°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A @ 120V ac, 1A @ 48V dc; Product Range:6700 RoHS Compliant: Yes

SWITCH, THERMAL, N/O, 110°C; Switching Temperature:110°C; Reset Temperature:80°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A @ 120V ac, 1A @ 48V dc; Product Range:6700 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thermostats
67F110
Thermostats 67F110
Thermostats SUB-MIN THERMOSTAT (TO-220)

Thermostats SUB-MIN THERMOSTAT (TO-220)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats Thermostats Thermostats
Product Number 723-1180-ND 2750131 74M7647 67F110
Product Name Thermostats - Mechanical Thermostatic Switches Switch, Thermal, N/o, 110°C; Switching Temperature Sensata/airpax Thermostats
Set Point Range 230 F (110 C) 104 F (40 C) 230 F (110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 100 to 240 volts
View Details
Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Thermostats - B-1002T -  - VICFUSE
Specs
Voltage 32 volts
View Details
Thermostats - 5090705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 41 F (5 C)
View Details