Sensata Technologies Temperature Sensors - Thermostats - Mechanical 67F100P

Description
THERMOSTAT 100DEG C NO TO220-2
Request a Quote Datasheet
Description
THERMOSTAT 100DEG C NO TO220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Thermostats - Mechanical - 723-1244-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Mechanical
723-1244-ND
Temperature Sensors - Thermostats - Mechanical 723-1244-ND
THERMOSTAT 100DEG C NO TO220-2

THERMOSTAT 100DEG C NO TO220-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermal Switches and Thermal Protectors
Product Number 723-1244-ND
Product Name Temperature Sensors - Thermostats - Mechanical
Switch Type Normally Open, NO
Mounting/Configuration Surface Mount
High Temperature Set Point 212 F (100 C)
Repeatability / Tolerance 9 +/-F (5 +/-C)
Poles Single Pole, SP
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion; Explosion Proof
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
View Details
(120 VAC) Bulb & Capillary Type Single-Pole Thermostat - PCT-1000 Series - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 60 to 550 F (16 to 288 C)
Maximum AC Voltage 120 to 240 volts
View Details
KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
100T NEMA 4X, 7, 9 & 13 Hazardous Air Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details