Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F100-0360 67F100-0360

Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764520-67F100-0360 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764520-67F100-0360 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F100-0360 - 764520-67F100-0360 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F100-0360
764520-67F100-0360
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F100-0360 764520-67F100-0360
Manufacturer: Sensata Technologies/Airpax Win Source Part Number: 764520-67F100-0360 Series: 6700 Termination Style: PC Pins Mounting Style: Through Hole Package: TO-220-2 Tolerance: ±9°F (±5°C) Circuit: SPST-NO Switching Temperature: 212°F (100°C) Reset Temperature: 158°F (70°C) Switching Cycles: 20K Current Rating - DC: 0.5A (48V) Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Sensata Technologies/Airpax
Win Source Part Number: 764520-67F100-0360
Series: 6700
Termination Style: PC Pins
Mounting Style: Through Hole
Package: TO-220-2
Tolerance: ±9°F (±5°C)
Circuit: SPST-NO
Switching Temperature: 212°F (100°C)
Reset Temperature: 158°F (70°C)
Switching Cycles: 20K
Current Rating - DC: 0.5A (48V)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 764520-67F100-0360
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F100-0360
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Kmxp2002 2Mm Pitch Vertical Rohs Compliant Te Connectivity Sensors - 68AC1522 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Line sensors, For industry - S13131-736 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347151-A1319LLHLX-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers