Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F070P 67F070P

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856947-67F070P Series: 6700 Features: Thermostat 158°F (70°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Family Name: 67F070 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 2266-67F070P, 723-1243
Request a Quote Datasheet
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856947-67F070P Series: 6700 Features: Thermostat 158°F (70°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Family Name: 67F070 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 2266-67F070P, 723-1243
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F070P - 856947-67F070P - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F070P
856947-67F070P
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F070P 856947-67F070P
Manufacturer: Sensata-Airpax Win Source Part Number: 856947-67F070P Series: 6700 Features: Thermostat 158°F (70°C) SPST-NO TO-220-2 PC Pins Package: Tube Package: TO-220-2 Mounting: Through Hole Family Name: 67F070 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065 Other Part Number: 2266-67F070P, 723-1243

Manufacturer: Sensata-Airpax
Win Source Part Number: 856947-67F070P
Series: 6700
Features: Thermostat 158°F (70°C) SPST-NO TO-220-2 PC Pins
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Family Name: 67F070
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9065
Other Part Number: 2266-67F070P, 723-1243

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 856947-67F070P
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F070P
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 1210A-015A-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Fast decay phosphors - J13550-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347436-A1148ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers