Sensata Technologies Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F060-0382 67F060-0382

Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856946-67F060-0382 Series: 6700 Features: Thermostat Package: Tube Family Name: 67F060 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Sensata-Airpax Win Source Part Number: 856946-67F060-0382 Series: 6700 Features: Thermostat Package: Tube Family Name: 67F060 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F060-0382 - 856946-67F060-0382 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F060-0382
856946-67F060-0382
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F060-0382 856946-67F060-0382
Manufacturer: Sensata-Airpax Win Source Part Number: 856946-67F060-0382 Series: 6700 Features: Thermostat Package: Tube Family Name: 67F060 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9065

Manufacturer: Sensata-Airpax
Win Source Part Number: 856946-67F060-0382
Series: 6700
Features: Thermostat
Package: Tube
Family Name: 67F060
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9065

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 856946-67F060-0382
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - 67F060-0382
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1220EUA-T - 076664-A1220EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4922-XAN-F - TLE4922-XAN-F - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details