Sensata Technologies Thermostats - Mechanical 67F050

Description
Thermostat 122°F (50°C) SPST-NO TO-220-2 PC Pins
Request a Quote Datasheet
Description
Thermostat 122°F (50°C) SPST-NO TO-220-2 PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - 723-1192-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical
723-1192-ND
Thermostats - Mechanical 723-1192-ND
Thermostat 122°F (50°C) SPST-NO TO-220-2 PC Pins

Thermostat 122°F (50°C) SPST-NO TO-220-2 PC Pins

Buy Now Datasheet
Thermostatic Switches - 2750111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermostatic Switches
2750111
Thermostatic Switches 2750111
Thermostat DIP, close on rise, 50C

Thermostat DIP, close on rise, 50C

Supplier's Site
Switch, Thermal, N/o, 50°C; Switching Temperature Sensata/airpax - 74M7644 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Thermal, N/o, 50°C; Switching Temperature Sensata/airpax
74M7644
Switch, Thermal, N/o, 50°C; Switching Temperature Sensata/airpax 74M7644
SWITCH, THERMAL, N/O, 50°C; Switching Temperature:50°C; Reset Temperature:30°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A at 48VDC; Product Range:6700 Series; SVHC:No RoHS Compliant: Yes

SWITCH, THERMAL, N/O, 50°C; Switching Temperature:50°C; Reset Temperature:30°C; Contact Operation:Normally Open; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A at 48VDC; Product Range:6700 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Thermostats
67F050
Thermostats 67F050
Thermostats SUB-MIN THERMOSTAT (TO-220)

Thermostats SUB-MIN THERMOSTAT (TO-220)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thermostats Thermostats Thermostats Thermostats
Product Number 723-1192-ND 2750111 74M7644 67F050
Product Name Thermostats - Mechanical Thermostatic Switches Switch, Thermal, N/o, 50°C; Switching Temperature Sensata/airpax Thermostats
Set Point Range 122 F (50 C) 104 F (40 C) 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Surface Mount Thermostat -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 600 F (10 to 316 C)
View Details
Type 7T.81 - Panel thermostat - 7T8100002403 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details