BEI Sensors Internal Position Transducer 6411H001

Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Suppliers

Company
Product
Description
Supplier Links
Internal Position Transducer - 6411H001 - BEI Sensors
Thousand Oaks, CA, USA
Internal Position Transducer
6411H001
Internal Position Transducer 6411H001
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Supplier's Site

Technical Specifications

  BEI Sensors
Product Category Linear Position Sensors
Product Number 6411H001
Product Name Internal Position Transducer
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

D5 & D6 LVDT Displacement Transducer - D6/00500A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
Positioning Measurement Systems - Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details