Allegro MicroSystems Inc. Continuous-Time Switch Unipolar Switch A1104EUA-T

Description
Special Purpose Devices
Request a Quote Datasheet
Description
Special Purpose Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continuous-Time Switch Unipolar Switch - A1104EUA-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Continuous-Time Switch Unipolar Switch
A1104EUA-T
Continuous-Time Switch Unipolar Switch A1104EUA-T
Special Purpose Devices

Special Purpose Devices

Supplier's Site Datasheet
Hall Effect Switch, 450G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems - 31K6578 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, 450G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems
31K6578
Hall Effect Switch, 450G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems 31K6578
HALL EFFECT SWITCH, 450G, 20 mA, 3-SIP; Hall Effect Type:Switch; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SWITCH, 450G, 20 mA, 3-SIP; Hall Effect Type:Switch; Output Current:25mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Hall Effect Sensor, Unipolar, 25 Ma, Sip, 3, 3.8 V, 24 V Rohs Compliant Allegro Microsystems - 73M8896 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar, 25 Ma, Sip, 3, 3.8 V, 24 V Rohs Compliant Allegro Microsystems
73M8896
Hall Effect Sensor, Unipolar, 25 Ma, Sip, 3, 3.8 V, 24 V Rohs Compliant Allegro Microsystems 73M8896
Hall Effect Sensor, Unipolar, 25 mA, SIP, 3, 3.8 V, 24 V RoHS Compliant: Yes

Hall Effect Sensor, Unipolar, 25 mA, SIP, 3, 3.8 V, 24 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number A1104EUA-T 31K6578 73M8896
Product Name Continuous-Time Switch Unipolar Switch Hall Effect Switch, 450G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems Hall Effect Sensor, Unipolar, 25 Ma, Sip, 3, 3.8 V, 24 V Rohs Compliant Allegro Microsystems
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - APS11205LUAA - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Sensor, Hall Effect Latch, 2-Wire, Sip-3, Full Reel; Hall Effect Type Allegro Microsystems - 67T0334 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
 - A1120LLH-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Angle, Linear Position Measuring - 620-A1330LLETR-T-C02TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details