BEI Sensors Internal Position Transducer 6410H001

Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Suppliers

Company
Product
Description
Supplier Links
Internal Position Transducer - 6410H001 - BEI Sensors
Thousand Oaks, CA, USA
Internal Position Transducer
6410H001
Internal Position Transducer 6410H001
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Supplier's Site

Technical Specifications

  BEI Sensors
Product Category Linear Position Sensors
Product Number 6410H001
Product Name Internal Position Transducer
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Laser Cross Beam Sensor - HPS-LCB02 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Repeatability 0.3937 mils (10 µm)
Operating Temperature -4 to 167 F (-20 to 75 C)
Height 1.34 inch (34 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details