Sensata Technologies Relays - I/O Relay Modules 6402A

Description
Win Source Part Number: 1377550-6402A Category: Relays - I/O Relay Modules Fake Threat In the Open Market: 57 pct. Type: AC Output Module MSL Level: Not Applicable Mfr: Sensata-Crydom Series: 6 Product Status: Obsolete Features: Hold Down Screw HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Style: Standard Color: Black Current - Output: 3A Voltage - Output: 24 ~ 280VAC Voltage - Input: 5VDC Turn On Time: 1/2 Cycle Turn Off Time: 1/2 Cycle
Request a Quote Datasheet
Description
Win Source Part Number: 1377550-6402A Category: Relays - I/O Relay Modules Fake Threat In the Open Market: 57 pct. Type: AC Output Module MSL Level: Not Applicable Mfr: Sensata-Crydom Series: 6 Product Status: Obsolete Features: Hold Down Screw HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Style: Standard Color: Black Current - Output: 3A Voltage - Output: 24 ~ 280VAC Voltage - Input: 5VDC Turn On Time: 1/2 Cycle Turn Off Time: 1/2 Cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - I/O Relay Modules - 1377550-6402A - Win Source Electronics
Laguna Hills, CA, United States
Relays - I/O Relay Modules
1377550-6402A
Relays - I/O Relay Modules 1377550-6402A
Win Source Part Number: 1377550-6402A Category: Relays - I/O Relay Modules Fake Threat In the Open Market: 57 pct. Type: AC Output Module MSL Level: Not Applicable Mfr: Sensata-Crydom Series: 6 Product Status: Obsolete Features: Hold Down Screw HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Style: Standard Color: Black Current - Output: 3A Voltage - Output: 24 ~ 280VAC Voltage - Input: 5VDC Turn On Time: 1/2 Cycle Turn Off Time: 1/2 Cycle

Win Source Part Number: 1377550-6402A
Category: Relays - I/O Relay Modules
Fake Threat In the Open Market: 57 pct.
Type: AC Output Module
MSL Level: Not Applicable
Mfr: Sensata-Crydom
Series: 6
Product Status: Obsolete
Features: Hold Down Screw
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Standard
Color: Black
Current - Output: 3A
Voltage - Output: 24 ~ 280VAC
Voltage - Input: 5VDC
Turn On Time: 1/2 Cycle
Turn Off Time: 1/2 Cycle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1377550-6402A
Product Name Relays - I/O Relay Modules
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details