BEI Sensors Internal Position Transducer 6301H004

Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Datasheet
Description
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal Position Transducer - 6301H004 - BEI Sensors
Thousand Oaks, CA, USA
Internal Position Transducer
6301H004
Internal Position Transducer 6301H004
BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

BEI Duncan Electronics' linear conductive plastic, potentiometric solutions feature many of the same options as our rotary devices. Linear products offer options capable of over 1 meter of travel and 1 million meters of operational life at temperatures to 300 degrees Celsius. These devices can be incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact Assemblies are also available, contact us for more information.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Linear Position Sensors
Product Number 6301H004
Product Name Internal Position Transducer
Sensor Technology Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

ACT LVDT Displacement Transducer - ACT1000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Open Systems - PTP Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 11.81 inch (10 to 300 mm)
Output Voltage
View Details
Positioning Measurement Systems - V Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details