Allegro MicroSystems Inc. Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems A1395SEHLT-T

Description
HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6818 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems
12M6818
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems 12M6818
HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, DFN-6, FULL REEL; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Linear Hall Effect Sensor, Dfn-6; Hall Effect Type Allegro Microsystems - 73M8906 - Newark, An Avnet Company
Chicago, IL, United States
Linear Hall Effect Sensor, Dfn-6; Hall Effect Type Allegro Microsystems
73M8906
Linear Hall Effect Sensor, Dfn-6; Hall Effect Type Allegro Microsystems 73M8906
LINEAR HALL EFFECT SENSOR, DFN-6; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:-; MSL:- RoHS Compliant: Yes

LINEAR HALL EFFECT SENSOR, DFN-6; Hall Effect Type:Linear; Output Current:3mA; Sensor Case Style:DFN; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:3.5V; Operating Temperature Min:-20°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 12M6818
Product Name Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYAF1 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
 - A1230LLTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details