Sensata Technologies Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial 051AAA150A-130A

Description
Win Source Part Number: 1153507-051AAA150A-1 30A Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical - Industrial Series: 5100 Termination Style: Screw Terminal Package: Box Standard Package: 100 Tolerance: ±5°F (±2.8°C) Circuit: SPST-NC Switching Temperature: 150°F (66°C) Reset Temperature: 130°F (54°C) Current Rating - AC: 3A (120V), 1.5A (125V), 1.5A (240V), 2.5A (240V) Switching Cycles: 6K Current Rating - DC: 3A (32V) Mounting Type: In Line Package / Case: Cylinder Alternative Parts (Cross-Reference): 051AAA150A130A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata Technologies Other Names: 1862-1040 Base Product Number: 051AAA150
Request a Quote Datasheet
Description
Win Source Part Number: 1153507-051AAA150A-1 30A Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical - Industrial Series: 5100 Termination Style: Screw Terminal Package: Box Standard Package: 100 Tolerance: ±5°F (±2.8°C) Circuit: SPST-NC Switching Temperature: 150°F (66°C) Reset Temperature: 130°F (54°C) Current Rating - AC: 3A (120V), 1.5A (125V), 1.5A (240V), 2.5A (240V) Switching Cycles: 6K Current Rating - DC: 3A (32V) Mounting Type: In Line Package / Case: Cylinder Alternative Parts (Cross-Reference): 051AAA150A130A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata Technologies Other Names: 1862-1040 Base Product Number: 051AAA150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial - 1153507-051AAA150A-130A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
1153507-051AAA150A-130A
Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial 1153507-051AAA150A-130A
Win Source Part Number: 1153507-051AAA150A-1 30A Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Mechanical - Industrial Series: 5100 Termination Style: Screw Terminal Package: Box Standard Package: 100 Tolerance: ±5°F (±2.8°C) Circuit: SPST-NC Switching Temperature: 150°F (66°C) Reset Temperature: 130°F (54°C) Current Rating - AC: 3A (120V), 1.5A (125V), 1.5A (240V), 2.5A (240V) Switching Cycles: 6K Current Rating - DC: 3A (32V) Mounting Type: In Line Package / Case: Cylinder Alternative Parts (Cross-Reference): 051AAA150A130A; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr: Sensata Technologies Other Names: 1862-1040 Base Product Number: 051AAA150

Win Source Part Number: 1153507-051AAA150A-130A
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical - Industrial
Series: 5100
Termination Style: Screw Terminal
Package: Box
Standard Package: 100
Tolerance: ±5°F (±2.8°C)
Circuit: SPST-NC
Switching Temperature: 150°F (66°C)
Reset Temperature: 130°F (54°C)
Current Rating - AC: 3A (120V), 1.5A (125V), 1.5A (240V), 2.5A (240V)
Switching Cycles: 6K
Current Rating - DC: 3A (32V)
Mounting Type: In Line
Package / Case: Cylinder
Alternative Parts (Cross-Reference): 051AAA150A130A;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9065
Mfr: Sensata Technologies
Other Names: 1862-1040
Base Product Number: 051AAA150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1153507-051AAA150A-130A
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Mechanical - Industrial
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1153LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906H - 803850-TLE4906H - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Photo IC for optical switch - S11049-203DT - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage -0.5000 to 7 volts
View Details