Sensata Technologies Encoders - 01005-1715 01005-1715

Description
Manufacturer: Sensata-BEI Sensors Win Source Part Number: 917684-01005-1715 Series: H25 Package: Box Mounting: Chassis Mount Family Name: 01005 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8543.70.4500 Other Part Number: 1724-01005-1715, H25D-SS-10800-T3-ABZ C-28V/V-SK8-S, H25D-SS-10800-T3-ABZ C-28V/V-SK8-S-ND, H25D-SS-10,800-T3-AB ZC-28V/V-SK8-S
Request a Quote Datasheet
Description
Manufacturer: Sensata-BEI Sensors Win Source Part Number: 917684-01005-1715 Series: H25 Package: Box Mounting: Chassis Mount Family Name: 01005 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8543.70.4500 Other Part Number: 1724-01005-1715, H25D-SS-10800-T3-ABZ C-28V/V-SK8-S, H25D-SS-10800-T3-ABZ C-28V/V-SK8-S-ND, H25D-SS-10,800-T3-AB ZC-28V/V-SK8-S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - 01005-1715
917684-01005-1715
Encoders - 01005-1715 917684-01005-1715
Manufacturer: Sensata-BEI Sensors Win Source Part Number: 917684-01005-1715 Series: H25 Package: Box Mounting: Chassis Mount Family Name: 01005 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 3 Weeks HTSUS: 8543.70.4500 Other Part Number: 1724-01005-1715, H25D-SS-10800-T3-ABZ C-28V/V-SK8-S, H25D-SS-10800-T3-ABZ C-28V/V-SK8-S-ND, H25D-SS-10,800-T3-AB ZC-28V/V-SK8-S

Manufacturer: Sensata-BEI Sensors
Win Source Part Number: 917684-01005-1715
Series: H25
Package: Box
Mounting: Chassis Mount
Family Name: 01005
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
HTSUS: 8543.70.4500
Other Part Number: 1724-01005-1715, H25D-SS-10800-T3-ABZC-28V/V-SK8-S, H25D-SS-10800-T3-ABZC-28V/V-SK8-S-ND, H25D-SS-10,800-T3-ABZC-28V/V-SK8-S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 917684-01005-1715
Product Name Encoders - 01005-1715
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
KH2 Series - 418MHz RF Transmitter / Encoder Module - TXE-418-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details