HEADPHONES, PRO; Frequency Response Min:8Hz; Frequency Response Max:25kHz; Impedance:64ohm; Drive Unit Type:Neodymium Ferrous Boron Magnet; Connector Type:3.5mm Stereo Jack Plug (6.35mm (1/4") Adaptor, Screw Type Supplied); Lead
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 18J4870 |
| Product Name | Headphones, Pro; Frequency Response Min Sennheiser |