Senior Aerospace Metal Bellows High Temperature Compressor/Vacuum Pumps MB-118HT/MB-158HT

Description
Senior Aerospace Metal Bellows’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme environments where zero leakage, zero contamination, high reliability, and long life are required. We are able to achieve this superior performance with non-wearing wetted surfaces fabricated from corrosion resistant stainless steels. Design & Construction Features Long Life – Capable of a minimum of 10,000 hours continuous operation Stainless Steel Construction – All wetted surfaces are corrosion resistant stainless steel except for valve assembly gaskets that are either Teflon or Viton No Maintenance – No wearing surfaces and no lubrication required. Motor and driver assembly contain permanently lubricated bearings Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer levels Infinite Number of Cycles – Bellows and valves are designed with stress levels below defined endurance limits of materials allowing for an infinite number of cycles Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the dual head MB-602 with a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer needs. These specially designed models share the same general design and construction features as our standard models. Some of the custom features that can be requested are: High pressure models rated up to 100 psig [790 kPa] Lower flow rates from standard models All metal valve designs VCR® inlet/outlet ports Three phase motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient air analysis Medical instrument gas sampling Nuclear containment radiation monitoring Radioactive gas processing Ground based or airborne high voltage electronics cooling and waveguide pressurization High temperature engine exhaust analysis Toxic or costly gas processing Contamination free samples for research and laboratory experiments Potable water system compressor or vacuum waste system pump in aircraft
Description
Senior Aerospace Metal Bellows’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme environments where zero leakage, zero contamination, high reliability, and long life are required. We are able to achieve this superior performance with non-wearing wetted surfaces fabricated from corrosion resistant stainless steels. Design & Construction Features Long Life – Capable of a minimum of 10,000 hours continuous operation Stainless Steel Construction – All wetted surfaces are corrosion resistant stainless steel except for valve assembly gaskets that are either Teflon or Viton No Maintenance – No wearing surfaces and no lubrication required. Motor and driver assembly contain permanently lubricated bearings Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer levels Infinite Number of Cycles – Bellows and valves are designed with stress levels below defined endurance limits of materials allowing for an infinite number of cycles Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the dual head MB-602 with a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer needs. These specially designed models share the same general design and construction features as our standard models. Some of the custom features that can be requested are: High pressure models rated up to 100 psig [790 kPa] Lower flow rates from standard models All metal valve designs VCR® inlet/outlet ports Three phase motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient air analysis Medical instrument gas sampling Nuclear containment radiation monitoring Radioactive gas processing Ground based or airborne high voltage electronics cooling and waveguide pressurization High temperature engine exhaust analysis Toxic or costly gas processing Contamination free samples for research and laboratory experiments Potable water system compressor or vacuum waste system pump in aircraft

Suppliers

Company
Product
Description
Supplier Links
High Temperature Compressor/Vacuum Pumps - MB-118HT/MB-158HT - Senior Aerospace Metal Bellows
Sharon, MA, USA
High Temperature Compressor/Vacuum Pumps
MB-118HT/MB-158HT
High Temperature Compressor/Vacuum Pumps MB-118HT/MB-158HT
Senior Aerospace Metal Bellows’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors. These products are suitable for use in extreme environments where zero leakage, zero contamination, high reliability, and long life are required. We are able to achieve this superior performance with non-wearing wetted surfaces fabricated from corrosion resistant stainless steels. Design & Construction Features Long Life – Capable of a minimum of 10,000 hours continuous operation Stainless Steel Construction – All wetted surfaces are corrosion resistant stainless steel except for valve assembly gaskets that are either Teflon or Viton No Maintenance – No wearing surfaces and no lubrication required. Motor and driver assembly contain permanently lubricated bearings Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer levels Infinite Number of Cycles – Bellows and valves are designed with stress levels below defined endurance limits of materials allowing for an infinite number of cycles Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the dual head MB-602 with a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer needs. These specially designed models share the same general design and construction features as our standard models. Some of the custom features that can be requested are: High pressure models rated up to 100 psig [790 kPa] Lower flow rates from standard models All metal valve designs VCR® inlet/outlet ports Three phase motors Explosion-proof motors DC motors Variable speed motors 400 Hz aircraft motors Radiation resistant motors Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows Typical Applications Ambient air analysis Medical instrument gas sampling Nuclear containment radiation monitoring Radioactive gas processing Ground based or airborne high voltage electronics cooling and waveguide pressurization High temperature engine exhaust analysis Toxic or costly gas processing Contamination free samples for research and laboratory experiments Potable water system compressor or vacuum waste system pump in aircraft

Senior Aerospace Metal Bellows’ compressors and vacuum pumps utilize our unique welded metal bellows technology as the pumping chamber. This bellows design allows for features that are not available with conventional vacuum pumps and compressors.

These products are suitable for use in extreme environments where zero leakage, zero contamination, high reliability, and long life are required. We are able to achieve this superior performance with non-wearing wetted surfaces fabricated from corrosion resistant stainless steels.

Design & Construction Features

  • Long Life – Capable of a minimum of 10,000 hours continuous operation
  • Stainless Steel Construction – All wetted surfaces are corrosion resistant stainless steel except for valve assembly gaskets that are either Teflon or Viton
  • No Maintenance – No wearing surfaces and no lubrication required. Motor and driver assembly contain permanently lubricated bearings
  • Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer levels
  • Infinite Number of Cycles – Bellows and valves are designed with stress levels below defined endurance limits of materials allowing for an infinite number of cycles

Our standard compressor/vacuum pumps are available in a range of models from the single head MB-21 with a free flow of 0.2 scfm [5.7 slm] and 10 psig [170 kPa] discharge pressure to the dual head MB-602 with a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures.

Custom designed compressor/vacuum pumps are available to meet specific customer needs. These specially designed models share the same general design and construction features as our standard models. Some of the custom features that can be requested are:

  • High pressure models rated up to 100 psig [790 kPa]
  • Lower flow rates from standard models
  • All metal valve designs
  • VCR® inlet/outlet ports
  • Three phase motors
  • Explosion-proof motors
  • DC motors
  • Variable speed motors
  • 400 Hz aircraft motors
  • Radiation resistant motors
  • Double containment models that utilize a second bellows and welded housing as a redundant leak tight seal to the primary pumping bellows

Typical Applications

  • Ambient air analysis
  • Medical instrument gas sampling
  • Nuclear containment radiation monitoring
  • Radioactive gas processing
  • Ground based or airborne high voltage electronics cooling and waveguide pressurization
  • High temperature engine exhaust analysis
  • Toxic or costly gas processing
  • Contamination free samples for research and laboratory experiments
  • Potable water system compressor or vacuum waste system pump in aircraft
Supplier's Site

Technical Specifications

  Senior Aerospace Metal Bellows
Product Category Vacuum Pumps and Vacuum Generators
Product Number MB-118HT/MB-158HT
Product Name High Temperature Compressor/Vacuum Pumps
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Medical / Laboratory
Ultimate Vacuum 760 to 176 torr (-0.0 to 23.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LM 0530 / 0800 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details