Senior Aerospace Metal Bellows Maintenance Free Accumulators

Description
Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications. These units are suitable for use on commercial and military aircraft, weapons systems, combat vehicles as well as many other platforms. Principal Advantages Reliability and maintainability Completely maintenance and service free Absolute leak tightness Never requires recharging Elimination of unscheduled repair/replacement costs Lower total cycle life costs Design cost savings Charging lines, valves, gauges and access panels can be eliminated Locate anywhere on aircraft/vehicle – does not need to be accessible Performance Impervious to temperature extremes Zero friction – repeatable performance with no wearing parts Long predictable life under operating conditions Indefinite storage life Contaminant free storage and operation Compatible with normal, exotic or corrosive hydraulic fluids Qualifications Decades of service on military and commercial platforms HIPRES® is qualified to ARP 4378 and exceeds qualification requirements of MIL-A-8897 Large range of sizes – 3 in3 to 1000 in3 and larger Construction Features All welded construction Elimination of elastomeric seals Fabricated from Stainless Steel, High Nickel or Titanium alloys as influenced by specific operating parameters Kevlar or Carbon fiber wrapped to meet fragmentation requirements
Description
Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications. These units are suitable for use on commercial and military aircraft, weapons systems, combat vehicles as well as many other platforms. Principal Advantages Reliability and maintainability Completely maintenance and service free Absolute leak tightness Never requires recharging Elimination of unscheduled repair/replacement costs Lower total cycle life costs Design cost savings Charging lines, valves, gauges and access panels can be eliminated Locate anywhere on aircraft/vehicle – does not need to be accessible Performance Impervious to temperature extremes Zero friction – repeatable performance with no wearing parts Long predictable life under operating conditions Indefinite storage life Contaminant free storage and operation Compatible with normal, exotic or corrosive hydraulic fluids Qualifications Decades of service on military and commercial platforms HIPRES® is qualified to ARP 4378 and exceeds qualification requirements of MIL-A-8897 Large range of sizes – 3 in3 to 1000 in3 and larger Construction Features All welded construction Elimination of elastomeric seals Fabricated from Stainless Steel, High Nickel or Titanium alloys as influenced by specific operating parameters Kevlar or Carbon fiber wrapped to meet fragmentation requirements

Suppliers

Company
Product
Description
Supplier Links
Maintenance Free Accumulators -  - Senior Aerospace Metal Bellows
Sharon, MA, USA
Maintenance Free Accumulators
Maintenance Free Accumulators
Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications. These units are suitable for use on commercial and military aircraft, weapons systems, combat vehicles as well as many other platforms. Principal Advantages Reliability and maintainability Completely maintenance and service free Absolute leak tightness Never requires recharging Elimination of unscheduled repair/replacement costs Lower total cycle life costs Design cost savings Charging lines, valves, gauges and access panels can be eliminated Locate anywhere on aircraft/vehicle – does not need to be accessible Performance Impervious to temperature extremes Zero friction – repeatable performance with no wearing parts Long predictable life under operating conditions Indefinite storage life Contaminant free storage and operation Compatible with normal, exotic or corrosive hydraulic fluids Qualifications Decades of service on military and commercial platforms HIPRES® is qualified to ARP 4378 and exceeds qualification requirements of MIL-A-8897 Large range of sizes – 3 in3 to 1000 in3 and larger Construction Features All welded construction Elimination of elastomeric seals Fabricated from Stainless Steel, High Nickel or Titanium alloys as influenced by specific operating parameters Kevlar or Carbon fiber wrapped to meet fragmentation requirements

Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system applications. These units are suitable for use on commercial and military aircraft, weapons systems, combat vehicles as well as many other platforms.

Principal Advantages

  • Reliability and maintainability
    • Completely maintenance and service free
    • Absolute leak tightness
    • Never requires recharging
    • Elimination of unscheduled repair/replacement costs
    • Lower total cycle life costs
  • Design cost savings
    • Charging lines, valves, gauges and access panels can be eliminated
    • Locate anywhere on aircraft/vehicle – does not need to be accessible
  • Performance
    • Impervious to temperature extremes
    • Zero friction – repeatable performance with no wearing parts
    • Long predictable life under operating conditions
    • Indefinite storage life
    • Contaminant free storage and operation
    • Compatible with normal, exotic or corrosive hydraulic fluids
  • Qualifications
    • Decades of service on military and commercial platforms
    • HIPRES® is qualified to ARP 4378 and exceeds qualification requirements of MIL-A-8897
    • Large range of sizes – 3 in3 to 1000 in3 and larger
  • Construction Features
    • All welded construction
    • Elimination of elastomeric seals
    • Fabricated from Stainless Steel, High Nickel or Titanium alloys as influenced by specific operating parameters
    • Kevlar or Carbon fiber wrapped to meet fragmentation requirements
Supplier's Site

Technical Specifications

  Senior Aerospace Metal Bellows
Product Category Hydraulic Accumulators
Product Name Maintenance Free Accumulators
Housing Material Stainless Steel; High Nickel or Titanium Alloys
Unlock Full Specs
to access all available technical data

Similar Products

INLET STABILIZERS - J301N - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Housing Material Plastic
Technology Type Bladder
Capacity 85 cubic inches (139 cl)
View Details
Bellows Accumulators -  - Technetics Group
Technetics Group
Specs
Housing Material Stainless Steel; Aluminum; Inconel 718, Titanium Alloy
Technology Type Bellows
Operating Pressure 10000 psi (7038 m H2O)
View Details