Seneca Data Signal Conditioner, For Therocouples; Signal Conditioner Input Seneca WK109TC0

Description
SIGNAL CONDITIONER, FOR THEROCOUPLES; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONDITIONER, FOR THEROCOUPLES; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner, For Therocouples; Signal Conditioner Input Seneca - 24M9179 - Newark, An Avnet Company
Chicago, IL, United States
Signal Conditioner, For Therocouples; Signal Conditioner Input Seneca
24M9179
Signal Conditioner, For Therocouples; Signal Conditioner Input Seneca 24M9179
SIGNAL CONDITIONER, FOR THEROCOUPLES; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes

SIGNAL CONDITIONER, FOR THEROCOUPLES; Signal Conditioner Input:Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 24M9179
Product Name Signal Conditioner, For Therocouples; Signal Conditioner Input Seneca
Unlock Full Specs
to access all available technical data

Similar Products

S7M 115/230V ac powered LVDT transducer amplifier. - S7M - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - AUIR3320STRL - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details