Seneca Data Signal Conditioner Pt100; Signal Conditioner Input Seneca WK109PT0

Description
SIGNAL CONDITIONER PT100; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONDITIONER PT100; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner Pt100; Signal Conditioner Input Seneca - 24M9177 - Newark, An Avnet Company
Chicago, IL, United States
Signal Conditioner Pt100; Signal Conditioner Input Seneca
24M9177
Signal Conditioner Pt100; Signal Conditioner Input Seneca 24M9177
SIGNAL CONDITIONER PT100; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes

SIGNAL CONDITIONER PT100; Signal Conditioner Input:Pt100; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 24M9177
Product Name Signal Conditioner Pt100; Signal Conditioner Input Seneca
Unlock Full Specs
to access all available technical data

Similar Products

DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Isolation - Digital Isolators - 4DIR1401H -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details