Sencore Manufacturing Services TV Generator HDTV996

Description
The HDTV996 is a tv generator from Sencore. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Provides a low cost ATSC 8VSB modulated output Provides TTL and LVDS parallel Transport Stream output Supports all ATSC formats including 720P and 1080I Up to 100 minutes of programming capacity-Standard Multiple input path for the data stream TTL or LVDS parallel Built in DVD Optional 8VSB Receiver card for off air recording Optional network card to import Transport Streams Optional QPSK receiver for direct satellite recording Optional SCSI drive interface for external drive connection Looping capability and customization of the play list Easy to use front panel Player Functionality: PLAY LIST RECALL will recall to the unit display the list of programs stored in the unit that can be played; PLAY starts the selected program. The vacuum-flourescent displays play, program name, duration, format, and percent of stream played; STOP will stop the data stream and reset the program to the beginning of the stream; RECORD activates the units ability to capture a video data stream. The user can then select the file name and the input/source (TS and DVD Standard, QPSK or 8VSB if option installed); ERASE will remove the highlighted file from the PLAY LIST and release the corresponding space on the harddisk; KEYPAD ENTRY is used anytime the unit requires numeric or alpha data entry ATSC Transport Stream output : Input Source: TTL or LVDS (selectable); Data Bit Rate: 19.392659 MB/sec; Output: TTL and LVDS (simultaneous) RF Modulated output : Output Frequency: UHF channel 14/15; Frequency accuracy: +/- 10 kHz; Modulation type: 8 level VSB trellis for ATSC Terrestrial; Output impedance: 75 ohm; Output power level: +3 to +6 dbmV; In-band SNR: 30 dB with equalization Program Storage : Total play time: 100 minutes (summation of all programs); Maximum number of programs: 25; Data compatibility: All formats in the ATSC standard; Hard disk drive: 16 G Byte Ultra DMA (Standard) System : Display: 4 lines by 20 characters; Operating System: Microsoft NT; Internal Drive Bays: Provision for 2nd HDD; CD-ROM Drive: DVD compatible drive Operating Temperature : 15 to 35 degrees C UNIT PACKAGE : portable, benchtop case EXTERIOR AESTHETICS : powder coated aluminum case with plastic bezels and membrane front panel; Color to adhere to SENCORE standards
Description
The HDTV996 is a tv generator from Sencore. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Provides a low cost ATSC 8VSB modulated output Provides TTL and LVDS parallel Transport Stream output Supports all ATSC formats including 720P and 1080I Up to 100 minutes of programming capacity-Standard Multiple input path for the data stream TTL or LVDS parallel Built in DVD Optional 8VSB Receiver card for off air recording Optional network card to import Transport Streams Optional QPSK receiver for direct satellite recording Optional SCSI drive interface for external drive connection Looping capability and customization of the play list Easy to use front panel Player Functionality: PLAY LIST RECALL will recall to the unit display the list of programs stored in the unit that can be played; PLAY starts the selected program. The vacuum-flourescent displays play, program name, duration, format, and percent of stream played; STOP will stop the data stream and reset the program to the beginning of the stream; RECORD activates the units ability to capture a video data stream. The user can then select the file name and the input/source (TS and DVD Standard, QPSK or 8VSB if option installed); ERASE will remove the highlighted file from the PLAY LIST and release the corresponding space on the harddisk; KEYPAD ENTRY is used anytime the unit requires numeric or alpha data entry ATSC Transport Stream output : Input Source: TTL or LVDS (selectable); Data Bit Rate: 19.392659 MB/sec; Output: TTL and LVDS (simultaneous) RF Modulated output : Output Frequency: UHF channel 14/15; Frequency accuracy: +/- 10 kHz; Modulation type: 8 level VSB trellis for ATSC Terrestrial; Output impedance: 75 ohm; Output power level: +3 to +6 dbmV; In-band SNR: 30 dB with equalization Program Storage : Total play time: 100 minutes (summation of all programs); Maximum number of programs: 25; Data compatibility: All formats in the ATSC standard; Hard disk drive: 16 G Byte Ultra DMA (Standard) System : Display: 4 lines by 20 characters; Operating System: Microsoft NT; Internal Drive Bays: Provision for 2nd HDD; CD-ROM Drive: DVD compatible drive Operating Temperature : 15 to 35 degrees C UNIT PACKAGE : portable, benchtop case EXTERIOR AESTHETICS : powder coated aluminum case with plastic bezels and membrane front panel; Color to adhere to SENCORE standards

Suppliers

Company
Product
Description
Supplier Links
TV Generator HDTV996
The HDTV996 is a tv generator from Sencore. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Provides a low cost ATSC 8VSB modulated output Provides TTL and LVDS parallel Transport Stream output Supports all ATSC formats including 720P and 1080I Up to 100 minutes of programming capacity-Standard Multiple input path for the data stream TTL or LVDS parallel Built in DVD Optional 8VSB Receiver card for off air recording Optional network card to import Transport Streams Optional QPSK receiver for direct satellite recording Optional SCSI drive interface for external drive connection Looping capability and customization of the play list Easy to use front panel Player Functionality: PLAY LIST RECALL will recall to the unit display the list of programs stored in the unit that can be played; PLAY starts the selected program. The vacuum-flourescent displays play, program name, duration, format, and percent of stream played; STOP will stop the data stream and reset the program to the beginning of the stream; RECORD activates the units ability to capture a video data stream. The user can then select the file name and the input/source (TS and DVD Standard, QPSK or 8VSB if option installed); ERASE will remove the highlighted file from the PLAY LIST and release the corresponding space on the harddisk; KEYPAD ENTRY is used anytime the unit requires numeric or alpha data entry ATSC Transport Stream output : Input Source: TTL or LVDS (selectable); Data Bit Rate: 19.392659 MB/sec; Output: TTL and LVDS (simultaneous) RF Modulated output : Output Frequency: UHF channel 14/15; Frequency accuracy: +/- 10 kHz; Modulation type: 8 level VSB trellis for ATSC Terrestrial; Output impedance: 75 ohm; Output power level: +3 to +6 dbmV; In-band SNR: 30 dB with equalization Program Storage : Total play time: 100 minutes (summation of all programs); Maximum number of programs: 25; Data compatibility: All formats in the ATSC standard; Hard disk drive: 16 G Byte Ultra DMA (Standard) System : Display: 4 lines by 20 characters; Operating System: Microsoft NT; Internal Drive Bays: Provision for 2nd HDD; CD-ROM Drive: DVD compatible drive Operating Temperature : 15 to 35 degrees C UNIT PACKAGE : portable, benchtop case EXTERIOR AESTHETICS : powder coated aluminum case with plastic bezels and membrane front panel; Color to adhere to SENCORE standards

The HDTV996 is a tv generator from Sencore. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Provides a low cost ATSC 8VSB modulated output
  • Provides TTL and LVDS parallel Transport Stream output
  • Supports all ATSC formats including 720P and 1080I
  • Up to 100 minutes of programming capacity-Standard
  • Multiple input path for the data stream
  • TTL or LVDS parallel
  • Built in DVD
  • Optional 8VSB Receiver card for off air recording
  • Optional network card to import Transport Streams
  • Optional QPSK receiver for direct satellite recording
  • Optional SCSI drive interface for external drive connection
  • Looping capability and customization of the play list
  • Easy to use front panel
  • Player Functionality: PLAY LIST RECALL will recall to the unit display the list of programs stored in the unit that can be played; PLAY starts the selected program. The vacuum-flourescent displays play, program name, duration, format, and percent of stream played; STOP will stop the data stream and reset the program to the beginning of the stream; RECORD activates the units ability to capture a video data stream. The user can then select the file name and the input/source (TS and DVD Standard, QPSK or 8VSB if option installed); ERASE will remove the highlighted file from the PLAY LIST and release the corresponding space on the harddisk; KEYPAD ENTRY is used anytime the unit requires numeric or alpha data entry
  • ATSC Transport Stream output : Input Source: TTL or LVDS (selectable); Data Bit Rate: 19.392659 MB/sec; Output: TTL and LVDS (simultaneous)
  • RF Modulated output : Output Frequency: UHF channel 14/15; Frequency accuracy: +/- 10 kHz; Modulation type: 8 level VSB trellis for ATSC Terrestrial; Output impedance: 75 ohm; Output power level: +3 to +6 dbmV; In-band SNR: 30 dB with equalization
  • Program Storage : Total play time: 100 minutes (summation of all programs); Maximum number of programs: 25; Data compatibility: All formats in the ATSC standard; Hard disk drive: 16 G Byte Ultra DMA (Standard)
  • System : Display: 4 lines by 20 characters; Operating System: Microsoft NT; Internal Drive Bays: Provision for 2nd HDD; CD-ROM Drive: DVD compatible drive
  • Operating Temperature : 15 to 35 degrees C
  • UNIT PACKAGE : portable, benchtop case
  • EXTERIOR AESTHETICS : powder coated aluminum case with plastic bezels and membrane front panel; Color to adhere to SENCORE standards
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number HDTV996
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details