Semtech Corp. Embedded - Embedded - Microcontrollers - Application Specific - XE8801AMI000WP XE8801AMI000WP

Description
Manufacturer: Semtech Corporation Win Source Part Number: 409699-XE8801AMI Packaging: Tray Core Processor: Coolrisc816 Applications: Sensing Machine Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: FLASH (22 kB) Controller Series: XE8000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.4 V to 5.5 V Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 409699-XE8801AMI Packaging: Tray Core Processor: Coolrisc816 Applications: Sensing Machine Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: FLASH (22 kB) Controller Series: XE8000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.4 V to 5.5 V Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - XE8801AMI000WP - 409699-XE8801AMI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - XE8801AMI000WP
409699-XE8801AMI
Embedded - Embedded - Microcontrollers - Application Specific - XE8801AMI000WP 409699-XE8801AMI
Manufacturer: Semtech Corporation Win Source Part Number: 409699-XE8801AMI Packaging: Tray Core Processor: Coolrisc816 Applications: Sensing Machine Mounting: SMD (SMT) Number of I/O: 24 Program Memory Type: FLASH (22 kB) Controller Series: XE8000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2.4 V to 5.5 V Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 409699-XE8801AMI
Packaging: Tray
Core Processor: Coolrisc816
Applications: Sensing Machine
Mounting: SMD (SMT)
Number of I/O: 24
Program Memory Type: FLASH (22 kB)
Controller Series: XE8000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2.4 V to 5.5 V
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Application Specific Microcontrollers - XE8801AMI000WP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
XE8801AMI000WP
Application Specific Microcontrollers XE8801AMI000WP
SENSING MACHINE WITH 16 + 10 BIT

SENSING MACHINE WITH 16 + 10 BIT

Buy Now
Embedded - Microcontrollers - Application Specific - XE8801AMI000WP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
XE8801AMI000WP
Embedded - Microcontrollers - Application Specific XE8801AMI000WP
SENSING MACHINE WITH 16 + 10 BIT

SENSING MACHINE WITH 16 + 10 BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 409699-XE8801AMI XE8801AMI000WP XE8801AMI000WP
Product Name Embedded - Embedded - Microcontrollers - Application Specific - XE8801AMI000WP Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
Life Cycle Stage Active Removed; Obsolete
RAM 22 KB 0.5120 KB
ROM Type Flash; FLASH (22 kB)
Supply Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts
I/O Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details